Vishay Intertechnology, Inc. Ceramic Capacitors K102M15X7RF5WH5

Description
1000pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102M15X7RF5WH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102M15X7RF5WH5-ND
Ceramic Capacitors K102M15X7RF5WH5-ND
1000pF ±20% 50V Ceramic Capacitor X7R Radial

1000pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K102M15X7RF5WH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K102M15X7RF5WH5
Capacitors - Ceramic Capacitors K102M15X7RF5WH5
CAP CER 1000PF 50V X7R RADIAL

CAP CER 1000PF 50V X7R RADIAL

Supplier's Site
K 50V 1Nf ±20% X7R Ammo E3 Vishay - 21M7598 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1Nf ±20% X7R Ammo E3 Vishay
21M7598
K 50V 1Nf ±20% X7R Ammo E3 Vishay 21M7598
K 50V 1NF ±20% X7R AMMO E3

K 50V 1NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K102M15X7RF5WH5-ND K102M15X7RF5WH5 21M7598
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 1Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details