Vishay Intertechnology, Inc. Ceramic Capacitors K102M15X7RF5UL2

Description
1000pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K102M15X7RF5UL2TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K102M15X7RF5UL2TB-ND
Ceramic Capacitors 56-K102M15X7RF5UL2TB-ND
1000pF ±20% 50V Ceramic Capacitor X7R Radial

1000pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K102M15X7RF5UL2CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K102M15X7RF5UL2CT-ND
Ceramic Capacitors 56-K102M15X7RF5UL2CT-ND
1000pF ±20% 50V Ceramic Capacitor X7R Radial

1000pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
1000PF 50V Capacitor
60-K102M15X7RF5UL2
1000PF 50V Capacitor 60-K102M15X7RF5UL2
CAP CER 1000PF 50V X7R RADIAL Product overview: K102M15X7RF5UL2 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102M15X7RF5UL2 can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X7R RADIAL Product overview: K102M15X7RF5UL2 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102M15X7RF5UL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
K 50V 1Nf ± 20 % X7R Ammo E3 Vishay - 92K1070 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1Nf ± 20 % X7R Ammo E3 Vishay
92K1070
K 50V 1Nf ± 20 % X7R Ammo E3 Vishay 92K1070
K 50V 1NF ± 20 % X7R AMMO E3

K 50V 1NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-K102M15X7RF5UL2TB-ND 60-K102M15X7RF5UL2 92K1070
Product Name Ceramic Capacitors 1000PF 50V Capacitor K 50V 1Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R103K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details