Vishay Intertechnology, Inc. Ceramic Capacitors K102M10X7RH5TL2

Description
1000pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102M10X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102M10X7RH5TL2-ND
Ceramic Capacitors K102M10X7RH5TL2-ND
1000pF ±20% 100V Ceramic Capacitor X7R Radial

1000pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 1Nf ±20% X7R Reel E3 Vishay - 92K1062 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1Nf ±20% X7R Reel E3 Vishay
92K1062
K 100V 1Nf ±20% X7R Reel E3 Vishay 92K1062
K 100V 1NF ±20% X7R REEL E3

K 100V 1NF ±20% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K102M10X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K102M10X7RH5TL2
Capacitors - Ceramic Capacitors K102M10X7RH5TL2
CAP CER 1000PF 100V X7R RADIAL

CAP CER 1000PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K102M10X7RH5TL2-ND 92K1062 K102M10X7RH5TL2
Product Name Ceramic Capacitors K 100V 1Nf ±20% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 338-4110-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details