Vishay Intertechnology, Inc. Ceramic Capacitors K102M10X7RH5TH5

Description
1000pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102M10X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102M10X7RH5TH5-ND
Ceramic Capacitors K102M10X7RH5TH5-ND
1000pF ±20% 100V Ceramic Capacitor X7R Radial

1000pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 1Nf ±20% X7R Reel E3 Vishay - 92K1061 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1Nf ±20% X7R Reel E3 Vishay
92K1061
K 100V 1Nf ±20% X7R Reel E3 Vishay 92K1061
K 100V 1NF ±20% X7R REEL E3

K 100V 1NF ±20% X7R REEL E3

Supplier's Site
Ceramic Capacitors - K102M10X7RH5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K102M10X7RH5TH5
Ceramic Capacitors K102M10X7RH5TH5
CAP CER 1000PF 100V X7R RADIAL

CAP CER 1000PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K102M10X7RH5TH5-ND 92K1061 K102M10X7RH5TH5
Product Name Ceramic Capacitors K 100V 1Nf ±20% X7R Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers