Vishay Intertechnology, Inc. Ceramic Capacitors K102K20C0GL5TH5

Description
1000pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102K20C0GL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102K20C0GL5TH5-ND
Ceramic Capacitors K102K20C0GL5TH5-ND
1000pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

1000pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 1Nf ±10% C0G Reel E3 Vishay - 92K1052 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 1Nf ±10% C0G Reel E3 Vishay
92K1052
K 500V 1Nf ±10% C0G Reel E3 Vishay 92K1052
K 500V 1NF ±10% C0G REEL E3

K 500V 1NF ±10% C0G REEL E3

Supplier's Site
Ceramic Capacitors - K102K20C0GL5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K102K20C0GL5TH5
Ceramic Capacitors K102K20C0GL5TH5
CAP CER 1000PF 500V C0G/NP0 RAD

CAP CER 1000PF 500V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K102K20C0GL5TH5-ND 92K1052 K102K20C0GL5TH5
Product Name Ceramic Capacitors K 500V 1Nf ±10% C0G Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913137P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF1R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details