Vishay Intertechnology, Inc. Ceramic Capacitors K102K20C0GL53H5

Description
1000pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102K20C0GL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102K20C0GL53H5-ND
Ceramic Capacitors K102K20C0GL53H5-ND
1000pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

1000pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 1Nf ±10% C0G Bulk E3 Vishay - 92K1054 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 1Nf ±10% C0G Bulk E3 Vishay
92K1054
K 500V 1Nf ±10% C0G Bulk E3 Vishay 92K1054
K 500V 1NF ±10% C0G BULK E3

K 500V 1NF ±10% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K102K20C0GL53H5-ND 92K1054
Product Name Ceramic Capacitors K 500V 1Nf ±10% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitor - Multilayer - M30G103J2-FTR - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers