1000pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
K 200V 1NF ±10% C0G REEL E3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | K102K20C0GK5TL2-ND | 92K1047 |
| Product Name | Ceramic Capacitors | K 200V 1Nf ±10% C0G Reel E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |