Vishay Intertechnology, Inc. Ceramic Capacitors K102K15X7RL5UH5

Description
1000pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102K15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102K15X7RL5UH5-ND
Ceramic Capacitors K102K15X7RL5UH5-ND
1000pF ±10% 500V Ceramic Capacitor X7R Radial

1000pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 1Nf ±10% X7R Ammo E3 Vishay - 92K1038 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 1Nf ±10% X7R Ammo E3 Vishay
92K1038
K 500V 1Nf ±10% X7R Ammo E3 Vishay 92K1038
K 500V 1NF ±10% X7R AMMO E3

K 500V 1NF ±10% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K102K15X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K102K15X7RL5UH5
Capacitors - Ceramic Capacitors K102K15X7RL5UH5
CAP CER 1000PF 500V X7R RADIAL

CAP CER 1000PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K102K15X7RL5UH5-ND 92K1038 K102K15X7RL5UH5
Product Name Ceramic Capacitors K 500V 1Nf ±10% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M22G182J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers