Vishay Intertechnology, Inc. Ceramic Capacitors K102K15X7RH5UK2

Description
1000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102K15X7RH5UK2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102K15X7RH5UK2-ND
Ceramic Capacitors K102K15X7RH5UK2-ND
1000pF ±10% 100V Ceramic Capacitor X7R Radial

1000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K102K15X7RH5UK2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K102K15X7RH5UK2
Capacitors - Ceramic Capacitors K102K15X7RH5UK2
CAP CER 1000PF 100V X7R RADIAL

CAP CER 1000PF 100V X7R RADIAL

Supplier's Site
K 100V 1Nf ± 10 % X7R Ammo E3 Vishay - 21M7596 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1Nf ± 10 % X7R Ammo E3 Vishay
21M7596
K 100V 1Nf ± 10 % X7R Ammo E3 Vishay 21M7596
K 100V 1NF ± 10 % X7R AMMO E3

K 100V 1NF ± 10 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K102K15X7RH5UK2-ND K102K15X7RH5UK2 21M7596
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 1Nf ± 10 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers