Radial Ceramic capacitor 1nF 50Vdc
Radial Ceramic capacitor 1nF 50Vdc
Radial Ceramic capacitor 1nF 50Vdc
CAP CER 1000PF 50V X7R RADIAL
CAP CER 1000PF 50V X7R RADIAL
CAP CER 1000PF 50V X7R RADIAL Product overview: K102K15X7RF5TH5V from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102K15X7RF5TH5V can be used for catalog matching and distributor lookup.
Multilayer Ceramic Capacitor, Mono-Kap Series, 1000 pF, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes
CAP CER 1000PF 50V X7R RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7368820P | 7368820 | 56-K102K15X7RF5TH5VCT-ND | 60-K102K15X7RF5TH5V | 55T0308 | K102K15X7RF5TH5V |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | 1000PF 50V Capacitor | Multilayer Ceramic Capacitor, Mono-Kap Series, 1000 Pf, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Technology | Multilayer | Multilayer | Multilayer | Film Capacitors | ||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |