Vishay Intertechnology, Inc. Ceramic Capacitors K102K15X7RF5TH5

Description
1000pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1089TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1089TR-ND
Ceramic Capacitors BC1089TR-ND
1000pF ±10% 50V Ceramic Capacitor X7R Radial

1000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC1089CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1089CT-ND
Ceramic Capacitors BC1089CT-ND
1000pF ±10% 50V Ceramic Capacitor X7R Radial

1000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
1nF 50V Capacitor
60-K102K15X7RF5TH5
1nF 50V Capacitor 60-K102K15X7RF5TH5
Capacitor Ceramic 1nF 50V X7R 10% Radial 5mm Product overview: K102K15X7RF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102K15X7RF5TH5 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 1nF 50V X7R 10% Radial 5mm Product overview: K102K15X7RF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102K15X7RF5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K102K15X7RF5TH5 - 922449-K102K15X7RF5TH5 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K102K15X7RF5TH5
922449-K102K15X7RF5TH5
Ceramic Capacitors - K102K15X7RF5TH5 922449-K102K15X7RF5TH5
Manufacturer: Vishay Win Source Part Number: 922449-K102K15X7RF5T H5 Series: Mono-Kap™ K Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 50V Ceramic Capacitor X7R Radial Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: 2252-325-10102, BC1089TR, 225232510102, Q940160, BC1089CT, BC1089TR-NDR

Manufacturer: Vishay
Win Source Part Number: 922449-K102K15X7RF5TH5
Series: Mono-Kap™ K
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 50V Ceramic Capacitor X7R Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: 2252-325-10102, BC1089TR, 225232510102, Q940160, BC1089CT, BC1089TR-NDR

Buy Now Datasheet
Ceramic Capacitors - K102K15X7RF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K102K15X7RF5TH5
Ceramic Capacitors K102K15X7RF5TH5
CAP CER 1000PF 50V X7R RADIAL

CAP CER 1000PF 50V X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, Radial; Capacitance Vishay - 95C0956 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, Radial; Capacitance Vishay
95C0956
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, Radial; Capacitance Vishay 95C0956
CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site
CAPACITOR; CERAMIC; CAP 1000PF; TOL+-10% ; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0MM - 70122955 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; CAP 1000PF; TOL+-10% ; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0MM
70122955
CAPACITOR; CERAMIC; CAP 1000PF; TOL+-10% ; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0MM 70122955
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1089TR-ND 60-K102K15X7RF5TH5 922449-K102K15X7RF5TH5 K102K15X7RF5TH5 95C0956 70122955
Product Name Ceramic Capacitors 1nF 50V Capacitor Ceramic Capacitors - K102K15X7RF5TH5 Ceramic Capacitors Ceramic Capacitor 1000Pf, 50V, X7R, 10%, Radial; Capacitance Vishay CAPACITOR; CERAMIC; CAP 1000PF; TOL+-10% ; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0MM
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PSB102K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1725970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details