Vishay Intertechnology, Inc. Ceramic Capacitors K102K10X7RH5TL2

Description
1000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102K10X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102K10X7RH5TL2-ND
Ceramic Capacitors K102K10X7RH5TL2-ND
1000pF ±10% 100V Ceramic Capacitor X7R Radial

1000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 1Nf ±10% X7R Reel E3 Vishay - 92K1003 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1Nf ±10% X7R Reel E3 Vishay
92K1003
K 100V 1Nf ±10% X7R Reel E3 Vishay 92K1003
K 100V 1NF ±10% X7R REEL E3

K 100V 1NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K102K10X7RH5TL2-ND 92K1003
Product Name Ceramic Capacitors K 100V 1Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers