Vishay Intertechnology, Inc. Ceramic Capacitors K102K10X7RF53H5

Description
1000pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K102K10X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K102K10X7RF53H5-ND
Ceramic Capacitors 56-K102K10X7RF53H5-ND
1000pF ±10% 50V Ceramic Capacitor X7R Radial

1000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.001uF 50V Capacitor
60-K102K10X7RF53H5
0.001uF 50V Capacitor 60-K102K10X7RF53H5
Cap Ceramic 0.001uF 50V X7R 10% Radial 5mm 125°C Bulk Product overview: K102K10X7RF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102K10X7RF53H5 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 50V X7R 10% Radial 5mm 125°C Bulk Product overview: K102K10X7RF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102K10X7RF53H5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
K 50V 1Nf ±10% X7R Bulk E3 Vishay - 92K1000 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1Nf ±10% X7R Bulk E3 Vishay
92K1000
K 50V 1Nf ±10% X7R Bulk E3 Vishay 92K1000
K 50V 1NF ±10% X7R BULK E3

K 50V 1NF ±10% X7R BULK E3

Supplier's Site
CERAMIC CAPACITOR; CAP 1000PF;TOL+-0.1;RADIAL;VOL-RTG 50V - 70121927 - Allied Electronics, Inc.
Fort Worth, TX, USA
CERAMIC CAPACITOR; CAP 1000PF;TOL+-0.1;RADIAL;VOL-RTG 50V
70121927
CERAMIC CAPACITOR; CAP 1000PF;TOL+-0.1;RADIAL;VOL-RTG 50V 70121927
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-K102K10X7RF53H5-ND 60-K102K10X7RF53H5 92K1000 70121927
Product Name Ceramic Capacitors 0.001uF 50V Capacitor K 50V 1Nf ±10% X7R Bulk E3 Vishay CERAMIC CAPACITOR; CAP 1000PF;TOL+-0.1;RADIAL;VOL-RTG 50V
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details