Vishay Intertechnology, Inc. Ceramic Capacitors K102J20C0GL53H5

Description
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102J20C0GL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102J20C0GL53H5-ND
Ceramic Capacitors K102J20C0GL53H5-ND
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 1Nf ±5% C0G Bulk E3 Vishay - 92K0989 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 1Nf ±5% C0G Bulk E3 Vishay
92K0989
K 500V 1Nf ±5% C0G Bulk E3 Vishay 92K0989
K 500V 1NF ±5% C0G BULK E3

K 500V 1NF ±5% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K102J20C0GL53H5-ND 92K0989
Product Name Ceramic Capacitors K 500V 1Nf ±5% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers