Vishay Intertechnology, Inc. Ceramic Capacitors K102J20C0GK5UL2

Description
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102J20C0GK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102J20C0GK5UL2-ND
Ceramic Capacitors K102J20C0GK5UL2-ND
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 1Nf ±5% C0G Ammo E3 Vishay - 92K0984 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1Nf ±5% C0G Ammo E3 Vishay
92K0984
K 200V 1Nf ±5% C0G Ammo E3 Vishay 92K0984
K 200V 1NF ±5% C0G AMMO E3

K 200V 1NF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K102J20C0GK5UL2-ND 92K0984
Product Name Ceramic Capacitors K 200V 1Nf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details