Vishay Intertechnology, Inc. Ceramic Capacitors K102J20C0GK5UH5

Description
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102J20C0GK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102J20C0GK5UH5-ND
Ceramic Capacitors K102J20C0GK5UH5-ND
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 1Nf ±5% C0G Ammo E3 Vishay - 92K0983 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1Nf ±5% C0G Ammo E3 Vishay
92K0983
K 200V 1Nf ±5% C0G Ammo E3 Vishay 92K0983
K 200V 1NF ±5% C0G AMMO E3

K 200V 1NF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K102J20C0GK5UH5-ND 92K0983
Product Name Ceramic Capacitors K 200V 1Nf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M30R104K2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers