Vishay Intertechnology, Inc. Ceramic Capacitors K102J20C0GH5UK5

Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102J20C0GH5UK5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102J20C0GH5UK5-ND
Ceramic Capacitors K102J20C0GH5UK5-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 1Nf ± 5 % C0G Ammo E3 Vishay - 92K0976 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1Nf ± 5 % C0G Ammo E3 Vishay
92K0976
K 100V 1Nf ± 5 % C0G Ammo E3 Vishay 92K0976
K 100V 1NF ± 5 % C0G AMMO E3

K 100V 1NF ± 5 % C0G AMMO E3

Supplier's Site
Ceramic Capacitors - K102J20C0GH5UK5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K102J20C0GH5UK5
Ceramic Capacitors K102J20C0GH5UK5
CAP CER 1000PF 100V NP0 RADIAL

CAP CER 1000PF 100V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K102J20C0GH5UK5-ND 92K0976 K102J20C0GH5UK5
Product Name Ceramic Capacitors K 100V 1Nf ± 5 % C0G Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C101J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1908618P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details