Vishay Precision Group Ceramic Capacitors K102J15C0GK53H5H

Description
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K102J15C0GK53H5H-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K102J15C0GK53H5H-ND
Ceramic Capacitors 56-K102J15C0GK53H5H-ND
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K102J15C0GK53H5H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K102J15C0GK53H5H
Capacitors - Ceramic Capacitors K102J15C0GK53H5H
CAP CER 1000PF 200V C0G RADIAL

CAP CER 1000PF 200V C0G RADIAL

Supplier's Site
Capacitor, Mlcc, C0G, 1000Pf, 200V, Rad; Capacitance Vishay - 84Y5929 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, C0G, 1000Pf, 200V, Rad; Capacitance Vishay
84Y5929
Capacitor, Mlcc, C0G, 1000Pf, 200V, Rad; Capacitance Vishay 84Y5929
CAPACITOR, MLCC, C0G, 1000PF, 200V, RAD; Capacitance:1000pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR, MLCC, C0G, 1000PF, 200V, RAD; Capacitance:1000pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-K102J15C0GK53H5H-ND K102J15C0GK53H5H 84Y5929
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor, Mlcc, C0G, 1000Pf, 200V, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers