Vishay Precision Group Ceramic Capacitors K102J15C0GH53H5H

Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K102J15C0GH53H5H-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K102J15C0GH53H5H-ND
Ceramic Capacitors 56-K102J15C0GH53H5H-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K102J15C0GH53H5H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K102J15C0GH53H5H
Capacitors - Ceramic Capacitors K102J15C0GH53H5H
CAP CER 1000PF 100V C0G RADIAL

CAP CER 1000PF 100V C0G RADIAL

Supplier's Site
Ceramic Capacitors - K102J15C0GH53H5H - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K102J15C0GH53H5H
Ceramic Capacitors K102J15C0GH53H5H
CAP CER 1000PF 100V C0G RADIAL

CAP CER 1000PF 100V C0G RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 56-K102J15C0GH53H5H-ND K102J15C0GH53H5H K102J15C0GH53H5H
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C0805C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers