Vishay Intertechnology, Inc. Ceramic Capacitors K102J15C0GF5WH5

Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102J15C0GF5WH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102J15C0GF5WH5-ND
Ceramic Capacitors K102J15C0GF5WH5-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 1Nf ±5% C0G Ammo E3 Vishay - 21M7585 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1Nf ±5% C0G Ammo E3 Vishay
21M7585
K 50V 1Nf ±5% C0G Ammo E3 Vishay 21M7585
K 50V 1NF ±5% C0G AMMO E3

K 50V 1NF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K102J15C0GF5WH5-ND 21M7585
Product Name Ceramic Capacitors K 50V 1Nf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers