Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors K102J15C0GF5TH5

Description
Win Source Part Number: 1360093-K102J15C0GF5 TH5 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: Mono-Kap™ K Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Height - Seated (Max): 0.260" (6.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Lead Style: Formed Leads
Request a Quote Datasheet
Description
Win Source Part Number: 1360093-K102J15C0GF5 TH5 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: Mono-Kap™ K Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Height - Seated (Max): 0.260" (6.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Lead Style: Formed Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1360093-K102J15C0GF5TH5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360093-K102J15C0GF5TH5
Capacitors - Ceramic Capacitors 1360093-K102J15C0GF5TH5
Win Source Part Number: 1360093-K102J15C0GF5 TH5 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: Mono-Kap™ K Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Height - Seated (Max): 0.260" (6.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Lead Style: Formed Leads

Win Source Part Number: 1360093-K102J15C0GF5TH5
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Mono-Kap™ K
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 50V
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm)
Height - Seated (Max): 0.260" (6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Lead Style: Formed Leads

Buy Now Datasheet
Ceramic Capacitors - BC1048CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1048CT-ND
Ceramic Capacitors BC1048CT-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1048TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1048TR-ND
Ceramic Capacitors BC1048TR-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
1000pF Capacitor
60-K102J15C0GF5TH5
1000pF Capacitor 60-K102J15C0GF5TH5
Multilayer Ceramic Capacitors MLCC - Leaded 1000pF 50volts 5% C0G 5mm LS Product overview: K102J15C0GF5TH5 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102J15C0GF5TH5 can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - Leaded 1000pF 50volts 5% C0G 5mm LS Product overview: K102J15C0GF5TH5 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102J15C0GF5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1000Pf, 50V, 5%, C0G/np0; Capacitance Vishay - 57AC2317 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 5%, C0G/np0; Capacitance Vishay
57AC2317
Cap, 1000Pf, 50V, 5%, C0G/np0; Capacitance Vishay 57AC2317
CAP, 1000PF, 50V, 5%, C0G/NP0; Capacitance:1000pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes

CAP, 1000PF, 50V, 5%, C0G/NP0; Capacitance:1000pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
K102J15C0GF5TH5
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded K102J15C0GF5TH5
±5% 50V 1nF C0G Plugin Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±5% 50V 1nF C0G Plugin Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360093-K102J15C0GF5TH5 BC1048CT-ND 60-K102J15C0GF5TH5 57AC2317 K102J15C0GF5TH5
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 1000pF Capacitor Cap, 1000Pf, 50V, 5%, C0G/np0; Capacitance Vishay Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details