Vishay Precision Group 1nF 50V Capacitor K102J15C0GF53L2

Description
Ceramic Capacitor 1nF 50V C0G 5% Radial 2.5mm MLCC Product overview: K102J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102J15C0GF53L2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Capacitor 1nF 50V C0G 5% Radial 2.5mm MLCC Product overview: K102J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102J15C0GF53L2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1nF 50V Capacitor
60-K102J15C0GF53L2
1nF 50V Capacitor 60-K102J15C0GF53L2
Ceramic Capacitor 1nF 50V C0G 5% Radial 2.5mm MLCC Product overview: K102J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102J15C0GF53L2 can be used for catalog matching and distributor lookup.

Ceramic Capacitor 1nF 50V C0G 5% Radial 2.5mm MLCC Product overview: K102J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102J15C0GF53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K102J15C0GF53L2 - 1050452-K102J15C0GF53L2 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K102J15C0GF53L2
1050452-K102J15C0GF53L2
Ceramic Capacitors - K102J15C0GF53L2 1050452-K102J15C0GF53L2
Manufacturer: Vishay Win Source Part Number: 1050452-K102J15C0GF5 3L2 Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.062" (1.58mm) Mounting: Through Hole Capacitance: 1000pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1050452-K102J15C0GF53L2
Packaging: Bulk
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 0.062" (1.58mm)
Mounting: Through Hole
Capacitance: 1000pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.098" (2.50mm)
Lead Style: Straight
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - BC5131-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5131-ND
Ceramic Capacitors BC5131-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K102J15C0GF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K102J15C0GF53L2
Ceramic Capacitors K102J15C0GF53L2
CAP CER 1000PF 50V C0G/NP0 RAD

CAP CER 1000PF 50V C0G/NP0 RAD

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mono-Kap Series, 1000 Pf, 5%, C0G / Np0, 50 V, Radial Leaded Rohs Compliant Vishay - 93K3262 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mono-Kap Series, 1000 Pf, 5%, C0G / Np0, 50 V, Radial Leaded Rohs Compliant Vishay
93K3262
Multilayer Ceramic Capacitor, Mono-Kap Series, 1000 Pf, 5%, C0G / Np0, 50 V, Radial Leaded Rohs Compliant Vishay 93K3262
Multilayer Ceramic Capacitor, Mono-Kap Series, 1000 pF, - 5%, C0G / NP0, 50 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Mono-Kap Series, 1000 pF, - 5%, C0G / NP0, 50 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-K102J15C0GF53L2 1050452-K102J15C0GF53L2 BC5131-ND K102J15C0GF53L2 93K3262
Product Name 1nF 50V Capacitor Ceramic Capacitors - K102J15C0GF53L2 Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Mono-Kap Series, 1000 Pf, 5%, C0G / Np0, 50 V, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Capacitors - 1725826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104M66QV39 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers