Vishay Intertechnology, Inc. Ceramic Capacitors K101M15X7RK53L2

Description
100pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101M15X7RK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101M15X7RK53L2-ND
Ceramic Capacitors K101M15X7RK53L2-ND
100pF ±20% 200V Ceramic Capacitor X7R Radial

100pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 100Pf ±20% X7R Bulk E3 Vishay - 92K0953 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 100Pf ±20% X7R Bulk E3 Vishay
92K0953
K 200V 100Pf ±20% X7R Bulk E3 Vishay 92K0953
K 200V 100PF ±20% X7R BULK E3

K 200V 100PF ±20% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K101M15X7RK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101M15X7RK53L2
Capacitors - Ceramic Capacitors K101M15X7RK53L2
CAP CER 100PF 200V X7R RADIAL

CAP CER 100PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K101M15X7RK53L2-ND 92K0953 K101M15X7RK53L2
Product Name Ceramic Capacitors K 200V 100Pf ±20% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details