Vishay Intertechnology, Inc. Ceramic Capacitors K101M15X7RH5UL2

Description
100pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101M15X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101M15X7RH5UL2-ND
Ceramic Capacitors K101M15X7RH5UL2-ND
100pF ±20% 100V Ceramic Capacitor X7R Radial

100pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 100Pf ± 20 % X7R Ammo E3 Vishay - 92K0945 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 100Pf ± 20 % X7R Ammo E3 Vishay
92K0945
K 100V 100Pf ± 20 % X7R Ammo E3 Vishay 92K0945
K 100V 100PF ± 20 % X7R AMMO E3

K 100V 100PF ± 20 % X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K101M15X7RH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101M15X7RH5UL2
Capacitors - Ceramic Capacitors K101M15X7RH5UL2
CAP CER 100PF 100V X7R RADIAL

CAP CER 100PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K101M15X7RH5UL2-ND 92K0945 K101M15X7RH5UL2
Product Name Ceramic Capacitors K 100V 100Pf ± 20 % X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details