Vishay Intertechnology, Inc. Ceramic Capacitors K101M10X7RH53H5

Description
100pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101M10X7RH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101M10X7RH53H5-ND
Ceramic Capacitors K101M10X7RH53H5-ND
100pF ±20% 100V Ceramic Capacitor X7R Radial

100pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K101M10X7RH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101M10X7RH53H5
Capacitors - Ceramic Capacitors K101M10X7RH53H5
CAP CER 100PF 100V X7R RADIAL

CAP CER 100PF 100V X7R RADIAL

Supplier's Site
K 100V 100Pf ±20% X7R Bulk E3 Vishay - 92K0934 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 100Pf ±20% X7R Bulk E3 Vishay
92K0934
K 100V 100Pf ±20% X7R Bulk E3 Vishay 92K0934
K 100V 100PF ±20% X7R BULK E3

K 100V 100PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K101M10X7RH53H5-ND K101M10X7RH53H5 92K0934
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 100Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details