Vishay Intertechnology, Inc. Ceramic Capacitors K101M10X7RF53L2

Description
100pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101M10X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101M10X7RF53L2-ND
Ceramic Capacitors K101M10X7RF53L2-ND
100pF ±20% 50V Ceramic Capacitor X7R Radial

100pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K101M10X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101M10X7RF53L2
Capacitors - Ceramic Capacitors K101M10X7RF53L2
CAP CER 100PF 50V X7R RADIAL

CAP CER 100PF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K101M10X7RF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K101M10X7RF53L2
Ceramic Capacitors K101M10X7RF53L2
CAP CER 100PF 50V X7R RADIAL

CAP CER 100PF 50V X7R RADIAL

Supplier's Site Datasheet
K 50V 100Pf ±20% X7R Bulk E3 Vishay - 92K0929 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 100Pf ±20% X7R Bulk E3 Vishay
92K0929
K 50V 100Pf ±20% X7R Bulk E3 Vishay 92K0929
K 50V 100PF ±20% X7R BULK E3

K 50V 100PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K101M10X7RF53L2-ND K101M10X7RF53L2 K101M10X7RF53L2 92K0929
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 50V 100Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PPA102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - C17CF300J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details