Vishay Intertechnology, Inc. Ceramic Capacitors K101K15X7RL5UH5

Description
100pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101K15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101K15X7RL5UH5-ND
Ceramic Capacitors K101K15X7RL5UH5-ND
100pF ±10% 500V Ceramic Capacitor X7R Radial

100pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 100Pf ±10% X7R Ammo E3 Vishay - 92K0922 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 100Pf ±10% X7R Ammo E3 Vishay
92K0922
K 500V 100Pf ±10% X7R Ammo E3 Vishay 92K0922
K 500V 100PF ±10% X7R AMMO E3

K 500V 100PF ±10% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K101K15X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101K15X7RL5UH5
Capacitors - Ceramic Capacitors K101K15X7RL5UH5
CAP CER 100PF 500V X7R RADIAL

CAP CER 100PF 500V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K101K15X7RL5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K101K15X7RL5UH5
Ceramic Capacitors K101K15X7RL5UH5
CAP CER 100PF 500V X7R RADIAL

CAP CER 100PF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K101K15X7RL5UH5-ND 92K0922 K101K15X7RL5UH5 K101K15X7RL5UH5
Product Name Ceramic Capacitors K 500V 100Pf ±10% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details