Vishay Intertechnology, Inc. Ceramic Capacitors K101K15X7RK5UH5

Description
100pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101K15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101K15X7RK5UH5-ND
Ceramic Capacitors K101K15X7RK5UH5-ND
100pF ±10% 200V Ceramic Capacitor X7R Radial

100pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K101K15X7RK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101K15X7RK5UH5
Capacitors - Ceramic Capacitors K101K15X7RK5UH5
CAP CER 100PF 200V X7R RADIAL

CAP CER 100PF 200V X7R RADIAL

Supplier's Site
K 200V 100Pf ±10% X7R Ammo E3 Vishay - 92K0917 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 100Pf ±10% X7R Ammo E3 Vishay
92K0917
K 200V 100Pf ±10% X7R Ammo E3 Vishay 92K0917
K 200V 100PF ±10% X7R AMMO E3

K 200V 100PF ±10% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K101K15X7RK5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K101K15X7RK5UH5
Ceramic Capacitors K101K15X7RK5UH5
CAP CER 100PF 200V X7R RADIAL

CAP CER 100PF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K101K15X7RK5UH5-ND K101K15X7RK5UH5 92K0917 K101K15X7RK5UH5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 100Pf ±10% X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details