Vishay Intertechnology, Inc. Ceramic Capacitors K101K15X7RF5TK2

Description
100pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101K15X7RF5TK2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101K15X7RF5TK2-ND
Ceramic Capacitors K101K15X7RF5TK2-ND
100pF ±10% 50V Ceramic Capacitor X7R Radial

100pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K101K15X7RF5TK2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101K15X7RF5TK2
Capacitors - Ceramic Capacitors K101K15X7RF5TK2
CAP CER 100PF 50V X7R RADIAL

CAP CER 100PF 50V X7R RADIAL

Supplier's Site
K 50V 100Pf ± 10 % X7R Reel E3 Vishay - 92K0903 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 100Pf ± 10 % X7R Reel E3 Vishay
92K0903
K 50V 100Pf ± 10 % X7R Reel E3 Vishay 92K0903
K 50V 100PF ± 10 % X7R REEL E3

K 50V 100PF ± 10 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K101K15X7RF5TK2-ND K101K15X7RF5TK2 92K0903
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 100Pf ± 10 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers