Vishay Intertechnology, Inc. Ceramic Capacitors K101K15C0GL5TH5

Description
100pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101K15C0GL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101K15C0GL5TH5-ND
Ceramic Capacitors K101K15C0GL5TH5-ND
100pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

100pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 100Pf ±10% C0G Reel E3 Vishay - 92K0899 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 100Pf ±10% C0G Reel E3 Vishay
92K0899
K 500V 100Pf ±10% C0G Reel E3 Vishay 92K0899
K 500V 100PF ±10% C0G REEL E3

K 500V 100PF ±10% C0G REEL E3

Supplier's Site
Ceramic Capacitors - K101K15C0GL5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K101K15C0GL5TH5
Ceramic Capacitors K101K15C0GL5TH5
CAP CER 100PF 500V C0G/NP0 RAD

CAP CER 100PF 500V C0G/NP0 RAD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K101K15C0GL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101K15C0GL5TH5
Capacitors - Ceramic Capacitors K101K15C0GL5TH5
CAP CER 100PF 500V C0G/NP0 RAD

CAP CER 100PF 500V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K101K15C0GL5TH5-ND 92K0899 K101K15C0GL5TH5 K101K15C0GL5TH5
Product Name Ceramic Capacitors K 500V 100Pf ±10% C0G Reel E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10R333K5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details