Vishay Intertechnology, Inc. Ceramic Capacitors K101K15C0GH55K2

Description
100pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101K15C0GH55K2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101K15C0GH55K2-ND
Ceramic Capacitors K101K15C0GH55K2-ND
100pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

100pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K101K15C0GH55K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101K15C0GH55K2
Capacitors - Ceramic Capacitors K101K15C0GH55K2
CAP CER 100PF 100V C0G/NP0 RAD

CAP CER 100PF 100V C0G/NP0 RAD

Supplier's Site
K 100V 100Pf ± 10 % C0G Bulk E3 Vishay - 92K0892 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 100Pf ± 10 % C0G Bulk E3 Vishay
92K0892
K 100V 100Pf ± 10 % C0G Bulk E3 Vishay 92K0892
K 100V 100PF ± 10 % C0G BULK E3

K 100V 100PF ± 10 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K101K15C0GH55K2-ND K101K15C0GH55K2 92K0892
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 100Pf ± 10 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers