Vishay Precision Group Ceramic Capacitors K101K15C0GF53L2

Description
100pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5130-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5130-ND
Ceramic Capacitors BC5130-ND
100pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
100pF 50V Capacitor
60-K101K15C0GF53L2
100pF 50V Capacitor 60-K101K15C0GF53L2
100pF 50V C0G MLCC Radial 2.5mm 10% Product overview: K101K15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K101K15C0GF53L2 can be used for catalog matching and distributor lookup.

100pF 50V C0G MLCC Radial 2.5mm 10% Product overview: K101K15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K101K15C0GF53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 100Pf, 50V, 10%, C0G/np0; Capacitance Vishay - 57AC2316 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 10%, C0G/np0; Capacitance Vishay
57AC2316
Cap, 100Pf, 50V, 10%, C0G/np0; Capacitance Vishay 57AC2316
CAP, 100PF, 50V, 10%, C0G/NP0; Capacitance:100pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

CAP, 100PF, 50V, 10%, C0G/NP0; Capacitance:100pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC5130-ND 60-K101K15C0GF53L2 57AC2316
Product Name Ceramic Capacitors 100pF 50V Capacitor Cap, 100Pf, 50V, 10%, C0G/np0; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers