Vishay Intertechnology, Inc. Ceramic Capacitors K101K10X7RH5UL2

Description
100pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101K10X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101K10X7RH5UL2-ND
Ceramic Capacitors K101K10X7RH5UL2-ND
100pF ±10% 100V Ceramic Capacitor X7R Radial

100pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 100Pf ±10% X7R Ammo E3 Vishay - 92K0877 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 100Pf ±10% X7R Ammo E3 Vishay
92K0877
K 100V 100Pf ±10% X7R Ammo E3 Vishay 92K0877
K 100V 100PF ±10% X7R AMMO E3

K 100V 100PF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K101K10X7RH5UL2-ND 92K0877
Product Name Ceramic Capacitors K 100V 100Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0160101FFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details