Vishay Intertechnology, Inc. Ceramic Capacitors K101K10X7RH53H5

Description
100pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101K10X7RH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101K10X7RH53H5-ND
Ceramic Capacitors K101K10X7RH53H5-ND
100pF ±10% 100V Ceramic Capacitor X7R Radial

100pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K101K10X7RH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101K10X7RH53H5
Capacitors - Ceramic Capacitors K101K10X7RH53H5
CAP CER 100PF 100V X7R RADIAL

CAP CER 100PF 100V X7R RADIAL

Supplier's Site
K 100V 100Pf ±10% X7R Bulk E3 Vishay - 92K0878 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 100Pf ±10% X7R Bulk E3 Vishay
92K0878
K 100V 100Pf ±10% X7R Bulk E3 Vishay 92K0878
K 100V 100PF ±10% X7R BULK E3

K 100V 100PF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K101K10X7RH53H5-ND K101K10X7RH53H5 92K0878
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 100Pf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - P10R102K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details