100pF ±10% 50V Ceramic Capacitor X7R Radial
100pF ±10% 50V Ceramic Capacitor X7R Radial
Cap Ceramic 100pF 50V X7R 10% Radial 5mm 125°C Ammo Product overview: K101K10X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K101K10X7RF5UH5 can be used for catalog matching and distributor lookup.
CAP, 100PF, 50V, 10%, X7R; Capacitance:100pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes
Cap Ceramic 100pF 50V X7R 10% Radial 5mm 125°C Ammo Pack
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2657CT-ND | 60-K101K10X7RF5UH5 | 57AC2315 | 886-K101K10X7RF5UH5 |
| Product Name | Ceramic Capacitors | 100pF 50V Capacitor | Cap, 100Pf, 50V, 10%, X7R; Capacitance Vishay | Cap Ceramic 100pF 50V X7R 10% Radial 5mm 125°C Ammo Pack |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic X7R; X7R | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |