Vishay Intertechnology, Inc. Ceramic Capacitors K101K10X7RF53H5

Description
100pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101K10X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101K10X7RF53H5-ND
Ceramic Capacitors K101K10X7RF53H5-ND
100pF ±10% 50V Ceramic Capacitor X7R Radial

100pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K101K10X7RF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101K10X7RF53H5
Capacitors - Ceramic Capacitors K101K10X7RF53H5
CAP CER 100PF 50V X7R RADIAL

CAP CER 100PF 50V X7R RADIAL

Supplier's Site
K 50V 100Pf ±10% X7R Bulk E3 Vishay - 92K0872 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 100Pf ±10% X7R Bulk E3 Vishay
92K0872
K 50V 100Pf ±10% X7R Bulk E3 Vishay 92K0872
K 50V 100PF ±10% X7R BULK E3

K 50V 100PF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K101K10X7RF53H5-ND K101K10X7RF53H5 92K0872
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 100Pf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - M39014/011295 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details