Vishay Intertechnology, Inc. Ceramic Capacitors K101K10C0GH5UH5

Description
100pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101K10C0GH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101K10C0GH5UH5-ND
Ceramic Capacitors K101K10C0GH5UH5-ND
100pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

100pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 100Pf ±10% C0G Ammo E3 Vishay - 92K0864 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 100Pf ±10% C0G Ammo E3 Vishay
92K0864
K 100V 100Pf ±10% C0G Ammo E3 Vishay 92K0864
K 100V 100PF ±10% C0G AMMO E3

K 100V 100PF ±10% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K101K10C0GH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101K10C0GH5UH5
Capacitors - Ceramic Capacitors K101K10C0GH5UH5
CAP CER 100PF 100V C0G/NP0 RAD

CAP CER 100PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K101K10C0GH5UH5-ND 92K0864 K101K10C0GH5UH5
Product Name Ceramic Capacitors K 100V 100Pf ±10% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details