Vishay Intertechnology, Inc. Ceramic Capacitors K101J15C0GK5UL2

Description
100pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101J15C0GK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101J15C0GK5UL2-ND
Ceramic Capacitors K101J15C0GK5UL2-ND
100pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K101J15C0GK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101J15C0GK5UL2
Capacitors - Ceramic Capacitors K101J15C0GK5UL2
CAP CER 100PF 200V C0G/NP0 RAD

CAP CER 100PF 200V C0G/NP0 RAD

Supplier's Site
Ceramic Capacitors - K101J15C0GK5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K101J15C0GK5UL2
Ceramic Capacitors K101J15C0GK5UL2
CAP CER 100PF 200V C0G/NP0 RAD

CAP CER 100PF 200V C0G/NP0 RAD

Supplier's Site Datasheet
K 200V 100Pf ±5% C0G Ammo E3 Vishay - 92K0850 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 100Pf ±5% C0G Ammo E3 Vishay
92K0850
K 200V 100Pf ±5% C0G Ammo E3 Vishay 92K0850
K 200V 100PF ±5% C0G AMMO E3

K 200V 100PF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K101J15C0GK5UL2-ND K101J15C0GK5UL2 K101J15C0GK5UL2 92K0850
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 200V 100Pf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0603C103K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers