Vishay Intertechnology, Inc. Ceramic Capacitors K101J15C0GH5UH5

Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K101J15C0GH5UH5CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K101J15C0GH5UH5CT-ND
Ceramic Capacitors 56-K101J15C0GH5UH5CT-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K101J15C0GH5UH5TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K101J15C0GH5UH5TB-ND
Ceramic Capacitors 56-K101J15C0GH5UH5TB-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K101J15C0GH5UH5 - 876258-K101J15C0GH5UH5 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K101J15C0GH5UH5
876258-K101J15C0GH5UH5
Ceramic Capacitors - K101J15C0GH5UH5 876258-K101J15C0GH5UH5
Manufacturer: Vishay Win Source Part Number: 876258-K101J15C0GH5U H5 Series: Mono-Kap™ K Operating Temperature Range: -55°C ~ 125°C Features: ±5% 100V Ceramic Capacitor C0G, NP0 Radial Package: Radial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: K101J15C0GH5UH5-ND, 56-K101J15C0GH5UH5TB , 56-K101J15C0GH5UH5CT

Manufacturer: Vishay
Win Source Part Number: 876258-K101J15C0GH5UH5
Series: Mono-Kap™ K
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Package: Radial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: K101J15C0GH5UH5-ND, 56-K101J15C0GH5UH5TB, 56-K101J15C0GH5UH5CT

Buy Now Datasheet
Singapore, Singapore
100pF 100V Capacitor
60-K101J15C0GH5UH5
100pF 100V Capacitor 60-K101J15C0GH5UH5
100pF 100V C0G 5% Radial Ceramic Capacitor Product overview: K101J15C0GH5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K101J15C0GH5UH5 can be used for catalog matching and distributor lookup.

100pF 100V C0G 5% Radial Ceramic Capacitor Product overview: K101J15C0GH5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K101J15C0GH5UH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 100PF 100V C0G/NP0 RAD - 886-K101J15C0GH5UH5 - Utmel Electronic Limited
Hong Kong, China
CAP CER 100PF 100V C0G/NP0 RAD
886-K101J15C0GH5UH5
CAP CER 100PF 100V C0G/NP0 RAD 886-K101J15C0GH5UH5
CAP CER 100PF 100V C0G/NP0 RAD

CAP CER 100PF 100V C0G/NP0 RAD

Supplier's Site
Cap, 100Pf, 100V, Mlcc, Radial Rohs Compliant Vishay - 69AH0497 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 100V, Mlcc, Radial Rohs Compliant Vishay
69AH0497
Cap, 100Pf, 100V, Mlcc, Radial Rohs Compliant Vishay 69AH0497
CAP, 100PF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 100PF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-K101J15C0GH5UH5CT-ND 876258-K101J15C0GH5UH5 60-K101J15C0GH5UH5 886-K101J15C0GH5UH5 69AH0497
Product Name Ceramic Capacitors Ceramic Capacitors - K101J15C0GH5UH5 100pF 100V Capacitor CAP CER 100PF 100V C0G/NP0 RAD Cap, 100Pf, 100V, Mlcc, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details