Vishay Intertechnology, Inc. 100pF 100V Capacitor K101J15C0GH5TH5

Description
100pF 100V C0G 5% Radial Ceramic Capacitor Product overview: K101J15C0GH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K101J15C0GH5TH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100pF 100V C0G 5% Radial Ceramic Capacitor Product overview: K101J15C0GH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K101J15C0GH5TH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100pF 100V Capacitor
60-K101J15C0GH5TH5
100pF 100V Capacitor 60-K101J15C0GH5TH5
100pF 100V C0G 5% Radial Ceramic Capacitor Product overview: K101J15C0GH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K101J15C0GH5TH5 can be used for catalog matching and distributor lookup.

100pF 100V C0G 5% Radial Ceramic Capacitor Product overview: K101J15C0GH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K101J15C0GH5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC1064TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1064TR-ND
Ceramic Capacitors BC1064TR-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1064CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1064CT-ND
Ceramic Capacitors BC1064CT-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitor 100Pf 100V, C0G, 5%, Radial; Capacitance Vishay - 95C0951 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 100V, C0G, 5%, Radial; Capacitance Vishay
95C0951
Ceramic Capacitor 100Pf 100V, C0G, 5%, Radial; Capacitance Vishay 95C0951
CERAMIC CAPACITOR 100PF 100V, C0G, 5%, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 100V, C0G, 5%, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 100Pf 100V, C0G, 5%, Radial, Full Reel; Capacitance Vishay - 27X7683 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 100V, C0G, 5%, Radial, Full Reel; Capacitance Vishay
27X7683
Ceramic Capacitor 100Pf 100V, C0G, 5%, Radial, Full Reel; Capacitance Vishay 27X7683
CERAMIC CAPACITOR 100PF 100V, C0G, 5%, RADIAL, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 100V, C0G, 5%, RADIAL, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-K101J15C0GH5TH5 BC1064TR-ND 95C0951
Product Name 100pF 100V Capacitor Ceramic Capacitors Ceramic Capacitor 100Pf 100V, C0G, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M22R104M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers