Cap Ceramic 100pF 50V C0G 5% Radial 5mm 125°C Ammo Product overview: K101J15C0GF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K101J15C0GF5UH5 can be used for catalog matching and distributor lookup.
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CAP, 100PF, 50V, 5%, C0G/NP0; Capacitance:100pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes
CAP CER 100PF 50V C0G/NP0 RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-K101J15C0GF5UH5 | 56-K101J15C0GF5UH5TB-ND | 57AC2314 | K101J15C0GF5UH5 |
| Product Name | 100pF 50V Capacitor | Ceramic Capacitors | Cap, 100Pf, 50V, 5%, C0G/np0; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF |