Vishay Precision Group 100pF 50V Capacitor K101J15C0GF5TL2

Description
100pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K101J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K101J15C0GF5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K101J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K101J15C0GF5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100pF 50V Capacitor
60-K101J15C0GF5TL2
100pF 50V Capacitor 60-K101J15C0GF5TL2
100pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K101J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K101J15C0GF5TL2 can be used for catalog matching and distributor lookup.

100pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K101J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K101J15C0GF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC1013TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1013TR-ND
Ceramic Capacitors BC1013TR-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1013CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1013CT-ND
Ceramic Capacitors BC1013CT-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K101J15C0GF5TL2 - 922447-K101J15C0GF5TL2 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K101J15C0GF5TL2
922447-K101J15C0GF5TL2
Ceramic Capacitors - K101J15C0GF5TL2 922447-K101J15C0GF5TL2
Manufacturer: Vishay Win Source Part Number: 922447-K101J15C0GF5T L2 Series: Mono-Kap™ K Operating Temperature Range: -55°C ~ 125°C Features: 100 pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: 2252-305-02101, 225230502101, BC1013TR, BC1013CT, BC1013TR-NDR, K101J15COGF5TL2, BC1013CT-NDR

Manufacturer: Vishay
Win Source Part Number: 922447-K101J15C0GF5TL2
Series: Mono-Kap™ K
Operating Temperature Range: -55°C ~ 125°C
Features: 100 pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: 2252-305-02101, 225230502101, BC1013TR, BC1013CT, BC1013TR-NDR, K101J15COGF5TL2, BC1013CT-NDR

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1816501 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1816501
MLCCs - Multilayer Ceramic Capacitors 1816501
Capacitor MLCC Radial Leaded K 50V 100P

Capacitor MLCC Radial Leaded K 50V 100P

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1816548 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1816548
MLCCs - Multilayer Ceramic Capacitors 1816548
Capacitor MLCC Radial Leaded K 50V 100P

Capacitor MLCC Radial Leaded K 50V 100P

Supplier's Site
CAPACITOR; CERAMIC; CAP 100PF; TOL+-5% ; RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM - 70122938 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; CAP 100PF; TOL+-5% ; RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM
70122938
CAPACITOR; CERAMIC; CAP 100PF; TOL+-5% ; RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM 70122938
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site
Ceramic Capacitor 100Pf 50V, C0G, 5%, Radial; Capacitance Vishay - 79C4361 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 50V, C0G, 5%, Radial; Capacitance Vishay
79C4361
Ceramic Capacitor 100Pf 50V, C0G, 5%, Radial; Capacitance Vishay 79C4361
CERAMIC CAPACITOR 100PF 50V, C0G, 5%, RADIAL; Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 50V, C0G, 5%, RADIAL; Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 50V, C0G, 5%, Radial, Full Reel; Capacitance Vishay - 27X7682 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 50V, C0G, 5%, Radial, Full Reel; Capacitance Vishay
27X7682
Ceramic Capacitor 100Pf 50V, C0G, 5%, Radial, Full Reel; Capacitance Vishay 27X7682
CERAMIC CAPACITOR 100PF 50V, C0G, 5%, RADIAL, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 50V, C0G, 5%, RADIAL, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
K101J15C0GF5TL2
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded K101J15C0GF5TL2
±5% 50V 100pF C0G Plugin Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±5% 50V 100pF C0G Plugin Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-K101J15C0GF5TL2 BC1013TR-ND 922447-K101J15C0GF5TL2 1816501 70122938 79C4361 K101J15C0GF5TL2
Product Name 100pF 50V Capacitor Ceramic Capacitors Ceramic Capacitors - K101J15C0GF5TL2 MLCCs - Multilayer Ceramic Capacitors CAPACITOR; CERAMIC; CAP 100PF; TOL+-5% ; RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM Ceramic Capacitor 100Pf 50V, C0G, 5%, Radial; Capacitance Vishay Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details