Vishay Precision Group MLCCs - Multilayer Ceramic Capacitors K101J15C0GF53H5H

Description
Vishay K101J15C0GF53H5H
Request a Quote Datasheet
Description
Vishay K101J15C0GF53H5H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1220685 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1220685
MLCCs - Multilayer Ceramic Capacitors 1220685
Vishay K101J15C0GF53H5H

Vishay K101J15C0GF53H5H

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693036 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693036
MLCCs - Multilayer Ceramic Capacitors 1693036
Vishay K101J15C0GF53H5H

Vishay K101J15C0GF53H5H

Supplier's Site
Ceramic Capacitors - BC3190-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC3190-ND
Ceramic Capacitors BC3190-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K101J15C0GF53H5H - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K101J15C0GF53H5H
Ceramic Capacitors K101J15C0GF53H5H
CAP CER 100PF 50V C0G RADIAL

CAP CER 100PF 50V C0G RADIAL

Supplier's Site Datasheet
Capacitor, Mlcc, C0G, 100Pf, 50V, Rad; Capacitance Vishay - 84Y5924 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, C0G, 100Pf, 50V, Rad; Capacitance Vishay
84Y5924
Capacitor, Mlcc, C0G, 100Pf, 50V, Rad; Capacitance Vishay 84Y5924
CAPACITOR, MLCC, C0G, 100PF, 50V, RAD; Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR, MLCC, C0G, 100PF, 50V, RAD; Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1220685 BC3190-ND K101J15C0GF53H5H 84Y5924
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor, Mlcc, C0G, 100Pf, 50V, Rad; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details