Vishay Intertechnology, Inc. Ceramic Capacitors K101J15C0GF53H5G

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K101J15C0GF53H5G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K101J15C0GF53H5G-ND
Ceramic Capacitors 56-K101J15C0GF53H5G-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2107789 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2107789
MLCCs - Multilayer Ceramic Capacitors 2107789
K 50V 100pF +-5% C0G BULK Green Auto

K 50V 100pF +-5% C0G BULK Green Auto

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2107788 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2107788
MLCCs - Multilayer Ceramic Capacitors 2107788
K 50V 100pF +-5% C0G BULK Green Auto

K 50V 100pF +-5% C0G BULK Green Auto

Supplier's Site
Cap, 100Pf, 50V, Mlcc, Radial Rohs Compliant Vishay - 92AH5349 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, Radial Rohs Compliant Vishay
92AH5349
Cap, 100Pf, 50V, Mlcc, Radial Rohs Compliant Vishay 92AH5349
CAP, 100PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 100PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - K101J15C0GF53H5G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K101J15C0GF53H5G
Ceramic Capacitors K101J15C0GF53H5G
K 50V 100PF 5% C0G BULK GREEN AU

K 50V 100PF 5% C0G BULK GREEN AU

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-K101J15C0GF53H5G-ND 2107789 92AH5349 K101J15C0GF53H5G
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 100Pf, 50V, Mlcc, Radial Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive Automotive
Operating Temperature -55 to 160 C (-67 to 320 F) -55 C (-67 F) -55 to 160 C (-67 to 320 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX124K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details