Vishay Intertechnology, Inc. Ceramic Capacitors K101J10C0GH5UH5

Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101J10C0GH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101J10C0GH5UH5-ND
Ceramic Capacitors K101J10C0GH5UH5-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K101J10C0GH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101J10C0GH5UH5
Capacitors - Ceramic Capacitors K101J10C0GH5UH5
CAP CER 100PF 100V C0G/NP0 RAD

CAP CER 100PF 100V C0G/NP0 RAD

Supplier's Site
K 100V 100Pf ±5% C0G Ammo E3 Vishay - 92K0832 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 100Pf ±5% C0G Ammo E3 Vishay
92K0832
K 100V 100Pf ±5% C0G Ammo E3 Vishay 92K0832
K 100V 100PF ±5% C0G AMMO E3

K 100V 100PF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K101J10C0GH5UH5-ND K101J10C0GH5UH5 92K0832
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 100Pf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details