100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
K 100V 100PF ±5% C0G BULK E3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | K101J10C0GH53H5-ND | 92K0834 |
| Product Name | Ceramic Capacitors | K 100V 100Pf ±5% C0G Bulk E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) |