Vishay Intertechnology, Inc. Ceramic Capacitors K101J10C0GF5UH5

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K101J10C0GF5UH5TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K101J10C0GF5UH5TB-ND
Ceramic Capacitors 56-K101J10C0GF5UH5TB-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K101J10C0GF5UH5CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K101J10C0GF5UH5CT-ND
Ceramic Capacitors 56-K101J10C0GF5UH5CT-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
100pF 50V Capacitor
60-K101J10C0GF5UH5
100pF 50V Capacitor 60-K101J10C0GF5UH5
Cap Ceramic 100pF 50V C0G 5% Radial 5mm 125°C Ammo Product overview: K101J10C0GF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K101J10C0GF5UH5 can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 50V C0G 5% Radial 5mm 125°C Ammo Product overview: K101J10C0GF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K101J10C0GF5UH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 100Pf, 50V, 5%, C0G/np0; Capacitance Vishay - 57AC2311 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 5%, C0G/np0; Capacitance Vishay
57AC2311
Cap, 100Pf, 50V, 5%, C0G/np0; Capacitance Vishay 57AC2311
CAP, 100PF, 50V, 5%, C0G/NP0; Capacitance:100pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 50V, 5%, C0G/NP0; Capacitance:100pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-K101J10C0GF5UH5TB-ND 60-K101J10C0GF5UH5 57AC2311
Product Name Ceramic Capacitors 100pF 50V Capacitor Cap, 100Pf, 50V, 5%, C0G/np0; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - C0603C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details