Vishay Intertechnology, Inc. Ceramic Capacitors K100K10C0GH53L2

Description
10pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K100K10C0GH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K100K10C0GH53L2-ND
Ceramic Capacitors K100K10C0GH53L2-ND
10pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

10pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 10Pf ±10% C0G Bulk E3 Vishay - 92K0809 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 10Pf ±10% C0G Bulk E3 Vishay
92K0809
K 100V 10Pf ±10% C0G Bulk E3 Vishay 92K0809
K 100V 10PF ±10% C0G BULK E3

K 100V 10PF ±10% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K100K10C0GH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K100K10C0GH53L2
Capacitors - Ceramic Capacitors K100K10C0GH53L2
CAP CER 10PF 100V C0G/NP0 RADIAL

CAP CER 10PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K100K10C0GH53L2-ND 92K0809 K100K10C0GH53L2
Product Name Ceramic Capacitors K 100V 10Pf ±10% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011357 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers