Vishay Intertechnology, Inc. Ceramic Capacitors K100J15C0GF5TL2

Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1001TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1001TR-ND
Ceramic Capacitors BC1001TR-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1001CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1001CT-ND
Ceramic Capacitors BC1001CT-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 975634-K100J15C0GF5TL2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
975634-K100J15C0GF5TL2
Capacitors - Ceramic Capacitors 975634-K100J15C0GF5TL2
Win Source Part Number: 975634-K100J15C0GF5T L2 Category: Capacitors>Ceramic Capacitors Series: Mono-Kap™ K Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Height - Seated (Max): 0.220" (5.60mm) Standard Package: 4,000 Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: K100J15COGF5TL2,BC10 01CT,BC1001TR,BC1001 TR-NDR,2252-305-0210 9,225230502109,BC100 1CT-NDR

Win Source Part Number: 975634-K100J15C0GF5TL2
Category: Capacitors>Ceramic Capacitors
Series: Mono-Kap™ K
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Height - Seated (Max): 0.220" (5.60mm)
Standard Package: 4,000
Capacitance: 10 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.098" (2.50mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: K100J15COGF5TL2,BC1001CT,BC1001TR,BC1001TR-NDR,2252-305-02109,225230502109,BC1001CT-NDR

Buy Now Datasheet
Singapore, Singapore
10pF 50V Capacitor
60-K100J15C0GF5TL2
10pF 50V Capacitor 60-K100J15C0GF5TL2
10pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K100J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K100J15C0GF5TL2 can be used for catalog matching and distributor lookup.

10pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K100J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K100J15C0GF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 10Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay - 95C0947 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
95C0947
Ceramic Capacitor 10Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay 95C0947
CERAMIC CAPACITOR 10PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:10pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:10pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 10Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay - 27X7680 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay
27X7680
Ceramic Capacitor 10Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay 27X7680
CERAMIC CAPACITOR 10PF 50V, C0G/NP0, 5%, RADIAL, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:-RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G/NP0, 5%, RADIAL, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - K100J15C0GF5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K100J15C0GF5TL2
Ceramic Capacitors K100J15C0GF5TL2
CAP CER 10PF 50V C0G/NP0 RADIAL

CAP CER 10PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1001TR-ND 975634-K100J15C0GF5TL2 60-K100J15C0GF5TL2 95C0947 K100J15C0GF5TL2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 10pF 50V Capacitor Ceramic Capacitor 10Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details