Vishay Precision Group Wireless Charging Coils IWTX5050FEEB100KF1

Description
1 Coil, 1 Layer 10µH Wireless Charging Coil Transmitter 29.7mOhm Max
Request a Quote Datasheet
Description
1 Coil, 1 Layer 10µH Wireless Charging Coil Transmitter 29.7mOhm Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Charging Coils - 541-IWTX5050FEEB100KF1-ND - DigiKey
Thief River Falls, MN, United States
Wireless Charging Coils
541-IWTX5050FEEB100KF1-ND
Wireless Charging Coils 541-IWTX5050FEEB100KF1-ND
1 Coil, 1 Layer 10µH Wireless Charging Coil Transmitter 29.7mOhm Max

1 Coil, 1 Layer 10µH Wireless Charging Coil Transmitter 29.7mOhm Max

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IWTX5050FEEB100KF1-ND
Product Name Wireless Charging Coils
Operating Temperature -40 to 85 C (-40 to 185 F)
Inductance Range 10 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0297 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910289 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-3-127-627-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details